EN
  • EN
  • DE

W25Q16CVSNIG

Part No W25Q16CVSNIG
Manufacturer Winbond Electronics
Catalog Flash
Description 3V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409627-W25Q16CVSNIG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q16CVSNIG CAD Model

Description

The W25Q16CVSNIG is a 16M-bit Serial Flash memory, with advanced security features and high-performance capabilities, manufactured by Winbond Electronics. It features a Serial Peripheral Interface (SPI) and supports standard, dual/quad SPI operation, making it suitable for diverse applications requiring non-volatile memory.

Applications:

  • Consumer Electronics: Used in set-top boxes, digital TVs, and gaming consoles for storing firmware, configuration data, and user settings.
  • Networking Equipment: Employed in routers, modems, and switches to store boot code, operating systems, and network configurations.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data loggers for storing program code and data.
  • Medical Devices: Integrated into portable medical devices, patient monitoring systems, and diagnostic equipment for storing critical system data and software.
  • Automotive Electronics: Incorporated in car infotainment systems, dashboard displays, and electronic control units (ECUs) for storing firmware and configuration parameters.

Features:

  • Memory Capacity: 16M-bit (2M-byte) storage capacity.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible communication.
  • Clock Speed: Operates at clock frequencies up to 104MHz, enabling fast data transfer rates.
  • Security Features: Includes software and hardware write-protection mechanisms to prevent unauthorized access and modification of stored data.
  • Page Programming: Supports page programming for efficient data writing.
  • Sector Erase/Bulk Erase: Provides sector and bulk erase operations for easy memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range (2.7V to 3.6V).
  • Package: Available in a standard 8-pin SOIC package.

Benefits:

  • High Reliability: Provides reliable non-volatile storage for critical data.
  • Fast Data Transfer: Enables quick data access and transfer due to high clock speed and SPI interface options.
  • Enhanced Security: Protects stored data from unauthorized access with robust security features.
  • Easy Integration: Simplifies system design with its standard SPI interface and compact package.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Offers a competitive cost per bit for non-volatile memory storage.

Additional Details:

The W25Q16CVSNIG utilizes a CMOS floating gate technology to store data. It features a small sector erase capability, allowing individual sectors to be erased and reprogrammed without affecting other sectors. This enhances flexibility in data management and reduces write cycle times. The device also supports a deep power-down mode for ultra-low power consumption during inactive periods. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess