The W25P20VSNIG is a 2M-bit Serial Flash memory from Winbond Electronics. This memory offers a cost-effective solution for embedded systems, providing reliable storage for code and data. It supports a standard SPI interface for easy integration and features low power consumption, making it suitable for battery-powered applications.
Applications
- Embedded Systems
- IoT Devices
- Wearable Electronics
- Industrial Control Systems
- Consumer Electronics
Features
- 2M-bit (256K-byte) Serial Flash Memory
- Standard SPI Interface
- Clock Speeds up to 80MHz (estimated, dependent on VSN variant)
- Page Program (256 Bytes)
- Sector Erase (4KB)
- Chip Erase
- Low Power Consumption
- Small Package Options (VSN indicates a specific package type)
Benefits
- Cost-Effective Storage: Offers a competitively priced solution for storing code and data.
- Easy Integration: The SPI interface allows straightforward connection to microcontrollers and other system components.
- Low Power Operation: Reduces energy consumption, extending battery life in portable devices.
- Reliable Performance: Provides dependable storage with good data retention.
- Compact Design: Small package options enable use in space-constrained applications.
Additional Details
The W25P20VSNIG operates on a single power supply (typically 2.7V to 3.6V, confirm with datasheet). The 'VSN' in the part number likely refers to a specific package type, such as VSOP (Very Small Outline Package), which helps save board space. It supports standard SPI protocols for reading, programming, and erasing data. The memory is organized into sectors and pages, allowing for flexible memory management. Typical applications include storing firmware, configuration data, and other non-volatile information. The specific clock speed depends on the 'VSN' variant, consult the datasheet for the accurate clock speed (Likely up to 80 MHz). The device offers a minimum of 100,000 program/erase cycles, ensuring a long operational lifespan.