EN
  • EN
  • DE

TAS5624DDV

Part No TAS5624DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 681436-TAS5624DDV
Ultra Librarian 3D Model Ultra Librarian TAS5624DDV CAD Model

Description

The TAS5624DDV from Texas Instruments is a state-of-the-art, high-performance audio amplifier that belongs to TI's PurePath™ HD technology class. It is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications, including home theater systems, professional audio equipment, and active speakers.

Key Features:

  • Output Power: The TAS5624DDV can deliver up to 150 Watts into a 4-ohm load and 125 Watts into a 6-ohm load, providing ample power for most audio needs.
  • High Efficiency: With an advanced closed-loop architecture, the amplifier achieves greater than 90% efficiency, reducing energy consumption and heat generation.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is remarkably low at 0.04%, ensuring the audio output is clear and precise.
  • Multiple Switching Modes: It supports both AD and BD modulation, allowing designers to optimize the amplifier for either lower idle loss or lower distortion based on the application requirements.
  • Advanced Protection: The TAS5624DDV includes an array of protection features such as overcurrent, undervoltage, overvoltage, and thermal protection, safeguarding the amplifier and connected speakers.

Applications:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Subwoofers
  • Multi-Room Audio Systems
  • Digital Crossover Amplifiers

The TAS5624DDV is housed in a compact 44-pin HSSOP PowerPAD™ package, which aids in thermal performance and space-saving design. It operates over a wide supply voltage range from 20V to 38.5V, providing flexibility in system power designs. The integrated feedback design and multiple switching modes make it a versatile solution that meets the needs of audiophiles and professional audio designers alike.

With its blend of power, efficiency, and audio fidelity, the Texas Instruments TAS5624DDV stands out as a top choice for audio amplification solutions, ensuring users experience the full impact and clarity of their audio content.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess