EN
  • EN
  • DE

W25P010AF-8C

Part No W25P010AF-8C
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409607-W25P010AF-8C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25P010AF-8C CAD Model

Description

The W25P010AF-8C is a 1M-bit Serial Flash memory from Winbond Electronics, similar to the W25P010AF-8 but potentially with minor variations or revisions. It offers a cost-effective and reliable solution for code and data storage. It features a standard Serial Peripheral Interface (SPI) for easy integration into various systems. The device is designed for low power consumption and comes in a compact package.

Applications

  • Embedded Systems
  • Microcontrollers
  • Consumer Electronics
  • IoT Devices
  • Industrial Control

Features

  • 1M-bit (128K-byte) Serial Flash Memory
  • Standard SPI Interface
  • Clock Speeds up to 50MHz
  • Page Program (256 Bytes)
  • Sector Erase (4KB)
  • Chip Erase
  • Low Power Consumption
  • Small Package Options

Benefits

  • Cost-Effective: Provides a low-cost solution for code and data storage in embedded systems.
  • Ease of Integration: Standard SPI interface simplifies integration into various microcontroller and processor-based systems.
  • Low Power: Minimizes power consumption, making it suitable for battery-powered applications.
  • Reliable Storage: Provides reliable storage for critical code and data.
  • Compact Size: Small package options allow for integration into space-constrained applications.

Additional Details

The W25P010AF-8C operates on a single 2.7V to 3.6V power supply and is available in various package options, including SOIC and DIP. It supports standard SPI commands for read, program, and erase operations. The device features a page program mode for efficient data writing and sector erase and chip erase for flexible memory management.

Its low power consumption makes it suitable for battery-powered devices. The W25P010AF-8C is designed for high reliability and endurance, with a minimum of 100,000 program/erase cycles per sector. It provides a balance of performance, features, and cost for various embedded applications. The 'C' suffix likely indicates a specific revision or characteristic change compared to the base 'W25P010AF-8' part, which may involve temperature range, packaging, or other minor specification adjustments. Refer to the datasheet for the most accurate differences.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess