EN
  • EN
  • DE

HI1-0508-2

Part No HI1-0508-2
Manufacturer Rochester Electronics
Catalog Interface - Specialized
Description Analog Multiplexer, 8 X 1, DIP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Dual Supply Voltage 15 V
High Level Output Current 20 mA
Lead Free Yes
Logic Function Multiplexer
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 51 mW
Max Supply Voltage 25 V
Min Dual Supply Voltage 10 V
Min Operating Temperature -55 °C
Mount Through Hole
Nominal Supply Current 1.5 mA
Number of Channels 8
Number of Circuits 1
Number of Pins 16
Operating Supply Current 1.5 mA
Operating Supply Voltage 15 V
Packaging Bulk
Radiation Hardening No
Resistance 300 Ω
RoHS Non-Compliant
Supply Type Dual
Throw Configuration DPST
Turn-Off Delay Time 500 ns
Turn-On Delay Time 500 ns
Win Source Part Number 1062812-HI1-0508-2
Categories Interface - Specialized
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-0508-2 CAD Model

Description

The Rochester Electronics HI1-0508-2 is an interface-specialized integrated circuit designed for electronic systems.

  • Manufacturer: Rochester Electronics
  • Type: Single-channel device
  • Operating Supply Voltage: 15 V
  • Resistance: 300 Ω
  • Package: CDIP
  • Pin Count: 16
  • Also Known As: HI3-0508-5Z, HI1-0509-2, MAX308CPE+, MAX338CPE+, and MAX328CPE+
  • Supply and Demand Status: Shortage
  • RoHS Compliance: Non-compliant
  • Application: Widely used in electronic systems that require a multiplexer function.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess