The W25LQ32DWIG is a 32M-bit Serial Flash memory from Winbond Electronics, offering high performance and reliability. This memory is designed for code storage and execution directly from the flash, providing a compact and cost-effective solution for embedded systems. It features a Quad SPI interface for fast data transfer and supports a wide range of operating voltages.
Applications
- Embedded Systems
- Industrial Control
- Networking Equipment
- Consumer Electronics
- IoT Devices
Features
- 32M-bit (4M-byte) Serial Flash Memory
- Quad SPI Interface
- Clock Speeds up to 104MHz
- Continuous Read Mode
- Program/Erase Suspend & Resume
- Flexible Erase Architecture
- Low Power Consumption
- Wide Operating Voltage Range
Benefits
- High Performance: Quad SPI interface and fast clock speeds enable quick data access and transfer.
- Space-Saving: Compact packaging allows for integration into small form factor devices.
- Reliable Storage: Provides reliable storage for critical code and data.
- Low Power: Minimizes power consumption, extending battery life in portable applications.
- Cost-Effective: Offers a competitive solution for code storage in embedded systems.
Additional Details
The W25LQ32DWIG supports a wide operating voltage range of 2.7V to 3.6V and is available in various package options. It is designed for high reliability and endurance, with a minimum of 100,000 program/erase cycles per sector. The device supports various SPI commands, including standard SPI commands, Dual SPI commands, and Quad SPI commands. Its Continuous Read Mode eliminates the need for multiple command overheads, allowing for efficient data transfer.
The W25LQ32DWIG features flexible erase architecture, including sector erase, block erase, and chip erase. Its Program/Erase Suspend & Resume functionality allows for interruption and resumption of program and erase operations, improving system responsiveness. It is suitable for applications that require high-performance, reliable, and low-power code storage.