EN
  • EN
  • DE

W24512WG

Part No W24512WG
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842132-W24512WG
Ultra Librarian 3D Model Ultra Librarian W24512WG CAD Model

Description

The W24512WG is a 512K x 8 bit high-speed CMOS Static Random Access Memory (SRAM) manufactured by Winbond Electronics. SRAMs are a type of semiconductor memory that uses bistable latching circuitry to store each bit, making them faster but also more expensive and power-hungry than DRAMs. This particular SRAM offers high speed and low power consumption, making it suitable for various embedded systems and memory applications.

Applications

  • Cache Memory: Used as cache memory in microprocessors and other high-speed digital circuits.
  • Embedded Systems: Employed in embedded systems requiring fast and reliable data storage.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Industrial Control Systems: Integrated into industrial control systems for data logging and real-time processing.
  • Medical Devices: Used in medical devices requiring high reliability and performance.

Features

  • High-Speed Access Time: Offers very fast read and write access times (typically in the nanosecond range).
  • Low Power Consumption: Consumes less power compared to other high-speed SRAMs.
  • Wide Operating Voltage Range: Compatible with various supply voltages.
  • TTL Compatible Inputs and Outputs: Provides easy interface with TTL logic circuits.
  • Package Options: Available in various package options for different mounting requirements.

Benefits

  • Fast Data Access: Enables quick retrieval and storage of data, improving system performance.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life in portable devices.
  • Easy Integration: TTL compatible I/O simplifies integration into existing systems.
  • Reliable Operation: Provides reliable data storage in various operating environments.

Technical Specifications (General, may vary based on specific datasheet)

While specific specifications require the exact datasheet, general characteristics of the W24512WG SRAM often include:

  • Memory Size: 512K x 8 bits (512 Kilobytes).
  • Access Time: Typically 10-20 ns.
  • Supply Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package: SOIC (Small Outline Integrated Circuit), TSOP (Thin Small Outline Package), or other surface-mount packages.

The W24512WG SRAM is a crucial memory component for applications requiring fast and reliable data storage. Its features and benefits enable efficient system performance and make it a valuable asset in various electronic devices and systems.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess