The W24129AS-35 is a high-speed CMOS static RAM (SRAM) manufactured by Winbond Electronics. It is organized as 131,072 words by 8 bits. The "-35" suffix indicates a 35ns access time. This SRAM is designed for applications demanding relatively fast access times and low power consumption.
Applications
- Cache memory for embedded systems
- Buffer memory in communication devices
- High-speed data storage in industrial control systems
- Digital signal processing (DSP) applications
- Networking buffers
Features
- Access time: 35 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state outputs
- Available in various package options, including DIP and SOJ
- Fully static operation: No clock or refresh required
Benefits
- Good speed performance enables faster system operation.
- Low power consumption reduces energy costs and extends battery life in portable applications.
- Easy integration into existing TTL-based systems.
- Simplified system design due to fully static operation.
- Versatile packaging options allow for flexible board layouts.
Additional Details
The W24129AS-35 utilizes CMOS technology to provide a balance of speed and power efficiency. The fully static operation eliminates the need for external clocking or refresh cycles, simplifying system design. The device incorporates three-state outputs, enabling easy memory expansion and shared bus architectures. This memory is typically used in applications where moderate speed and low power are key considerations. The operating temperature range is typically from 0°C to 70°C. Data retention characteristics are also a key feature of this type of SRAM.