EN
  • EN
  • DE

W241024AK-15

Part No W241024AK-15
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128L X 8 HIGH SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1279976-W241024AK-15
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W241024AK-15 CAD Model

Description

The W241024AK-15 is a 1M-bit high-speed Static RAM (SRAM) organized as 128K words by 8 bits. It is manufactured by Winbond Electronics and is designed for memory applications where fast access times and low power consumption are critical.

Applications

  • Cache memory in microprocessors and microcontrollers.
  • Buffer memory in data acquisition systems.
  • Program storage in embedded systems.
  • High-speed data logging applications.
  • Networking equipment.

Features

  • Fast Access Time: 15ns access time ensures rapid data retrieval.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Single 5V Power Supply: Operates from a single 5V power source for ease of integration.
  • Fully Static Operation: No clock or refresh required, simplifying system design.
  • TTL Compatible Inputs and Outputs: Enables seamless interfacing with TTL logic circuits.
  • Three-State Outputs: Allows for memory expansion by OR-tying multiple devices.
  • 128K x 8 Organization: Provides a memory capacity of 1 megabit.

Benefits

  • High-Speed Performance: Enables rapid data processing and system responsiveness.
  • Low Power Dissipation: Reduces overall system power consumption and heat generation.
  • Easy Integration: Simplified design due to single power supply and TTL compatibility.
  • Reliable Operation: Fully static operation ensures data integrity without the need for refresh cycles.
  • Versatile Application: Suitable for a wide range of memory-intensive applications.

Additional Details

The W241024AK-15 utilizes advanced CMOS technology to achieve high speed and low power performance. The device is available in various package options, including DIP and SOP, to suit different board layouts and space requirements. Its fully static operation eliminates the need for external timing signals or refresh circuitry, further simplifying system design. The SRAM's three-state outputs allow for easy memory expansion, enabling designers to create larger memory systems by connecting multiple devices in parallel. This SRAM is particularly well-suited for applications where high speed, low power, and ease of use are essential considerations.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess