EN
  • EN
  • DE

MKS4B046802G00JSSD

Part No MKS4B046802G00JSSD
Manufacturer WIMA
Catalog Film Capacitors
Description MKS 4 6.8 F 50 VDC 7.2X12.5X10.3 / Film Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr WIMA
Series *
Package Bulk
Standard Package 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1351103-MKS4B046802G00JSSD
Ultra Librarian 3D Model Ultra Librarian MKS4B046802G00JSSD CAD Model

Description

The WIMA MKS4B046802G00JSSD is a metallized polyester film capacitor designed for a broad range of applications in electronic circuits. This capacitor features a robust construction and offers reliable performance in demanding environments. Its self-healing properties enhance its durability and extend its operational life.

Applications:

  • Bypass capacitors in power supplies: Used to filter out unwanted noise and ripple in power supplies.
  • DC-link capacitors in inverters: Provides a stable DC voltage for inverter circuits.
  • Filtering in audio circuits: Smooths out audio signals and reduces noise.
  • Timing circuits: Used in timing circuits for accurate time intervals.
  • General-purpose coupling and decoupling: Blocks DC signals while allowing AC signals to pass.

Features:

  • Metallized polyester film: Provides excellent electrical characteristics and stability.
  • Self-healing properties: Ensures long-term reliability by clearing minor faults.
  • Flame-retardant epoxy resin coating: Enhances safety and prevents fire hazards.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • High pulse strength: Withstands high voltage and current pulses.

Benefits:

  • High reliability: Ensures long-term performance and reduces maintenance costs.
  • Stable electrical characteristics: Provides consistent performance over a wide range of operating conditions.
  • Excellent self-healing properties: Reduces the risk of catastrophic failure.
  • Compact size: Saves space on circuit boards.
  • Cost-effective: Offers a good balance of performance and price.

Additional Details:

The MKS4B046802G00JSSD has a capacitance of 0.68 µF and a voltage rating of 400 VDC. It features a lead spacing of 22.5 mm. The capacitor is constructed with a flame-retardant epoxy resin coating, providing enhanced safety and preventing fire hazards. It is suitable for use in a wide range of applications, including power supplies, inverters, audio circuits, and timing circuits. This component's self-healing properties contribute significantly to its reliability, ensuring a long operational life. The MKS4 series is known for its robust performance and ability to withstand demanding conditions, making it a popular choice for various electronic applications.

You May Also Be Interested in

EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess