EN
  • EN
  • DE

FKP2C016801D00JSSD

Part No FKP2C016801D00JSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 6800PF 5% 63VDC RAD  /  6800 pF Film Capacitor 40V 63V Polypropylene (PP) Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr WIMA
Package Bulk
Capacitance 6800 pF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polypropylene (PP)
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Max) 0.236" (6.00mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications High Frequency, Switching; High Pulse, DV/DT
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.25.0010
Other Names 1928-1223
Standard Package 6,000
Win Source Part Number 1039801-FKP2C016801D00JSSD
Ultra Librarian 3D Model Ultra Librarian FKP2C016801D00JSSD CAD Model

Description

The FKP2C016801D00JSSD is a film capacitor manufactured by WIMA. FKP2 capacitors are known for their high pulse strength and excellent electrical characteristics. These capacitors are constructed with a metallized polypropylene film dielectric, providing exceptional stability and low loss factors. The 'FKP' designation indicates a film capacitor with a polypropylene dielectric, which offers superior performance in demanding applications.

Applications

  • Snubber circuits
  • High-frequency power supplies
  • Pulse circuits
  • Audio equipment
  • Lighting ballasts

Features

  • Metallized polypropylene film dielectric
  • High pulse strength
  • Low loss factor
  • Self-healing properties
  • Flame retardant epoxy resin coating
  • RoHS compliant

Benefits

  • Reliable performance: The polypropylene film dielectric ensures stable and reliable operation even under high-stress conditions.
  • Long lifespan: The self-healing properties of the metallized film extend the capacitor's lifespan by automatically clearing minor faults.
  • Excellent electrical characteristics: Low loss factor and high insulation resistance contribute to efficient circuit performance.
  • Safe operation: The flame-retardant epoxy resin coating provides enhanced safety in case of failure.
  • Versatile application: Suitable for a wide range of applications requiring high pulse strength and reliable performance.

Technical Specifications

The FKP2C016801D00JSSD capacitor typically has a capacitance value around 6800pF (6.8nF) with a tolerance of 5%. The voltage rating is typically in the hundreds of volts (DC). The operating temperature range is typically from -55°C to +100°C or higher. Detailed specifications, including voltage rating, capacitance tolerance, and temperature coefficient, can be found in the manufacturer's datasheet. These capacitors are commonly used in circuits where high pulse currents and voltages are present, such as in snubber circuits for IGBTs and MOSFETs.

You May Also Be Interested in

Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess