EN
  • EN
  • DE

FKP1U001004B00JSSD

Part No FKP1U001004B00JSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 100PF 5% 2KVDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging Bulk
Part Status Active
Capacitance 100 pF
Tolerance ±5%
Voltage Rating - AC 700V
Voltage Rating - DC 2000V (2kV)
Operating Temperature -55°C ~ 100°C
Mounting Type Through Hole
Size / Dimension 0.709" L x 0.197" W (18.00mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Win Source Part Number WS1306735-FKP1U001004B00JSSD
Ultra Librarian 3D Model Ultra Librarian FKP1U001004B00JSSD CAD Model

Description

● Extremely high pulse duty
●  Self-healing
●  Internal series connection
●  Very low dissipation factor
●  Negative capacitance change versus temperature
● AEC-Q200 qualified
●  According to RoHS 2011/65/EU

You May Also Be Interested in

EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess