EN
  • EN
  • DE

HV9910LG

Part No HV9910LG
Manufacturer Supertex, Inc
Catalog Interface - Specialized
Description Integrated Circuit HV9910/SO/HV9910LG SUPERTEX INC. RoHS SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC N
Max Operating Temperature 85 °C
Max Power Dissipation 630 mW
Max Supply Voltage 450 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Mount Surface Mount
Number of Pins 8
Power Dissipation 630 mW
Radiation Hardening No
RoHS Compliant
Weight 142.994995 mg
Win Source Part Number 1208450-HV9910LG
Categories Interface - Specialized
Manufacturer Supertex, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9910LG CAD Model

Description

The HV9910LG is a special interface electronic component manufactured by Supertex, Inc.

  • Power Dissipation: 630 mW
  • Weight: 142.994995 mg
  • Pins: 8
  • Category: Interface - Specialized
  • Case/Package: SOIC N
  • Supply and Demand Status: Limited
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Minimum Operating Temperature: -40 °C
  • Maximum Power Dissipation: 630 mW
  • Maximum Supply Voltage: 450 V
  • Minimum Supply Voltage: 8 V
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess