EN
  • EN
  • DE

FKP1G023304F00KSSD

Part No FKP1G023304F00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description FKP 1 0.033 UF 400 VDC 8X15X18 P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.033 µF
Tolerance ±10%
Voltage Rating - AC 250V
Voltage Rating - DC 400V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.709" L x 0.315" W (18.00mm x 8.00mm)
Height - Seated (Max) 0.591" (15.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications Automotive; High Frequency, Switching; High Pulse, DV/DT
Ratings AEC-Q200
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1521222-FKP1G023304F00KSSD
Ultra Librarian 3D Model Ultra Librarian FKP1G023304F00KSSD CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess