EN
  • EN
  • DE

PI6PCIEB24ZDEX

Part No PI6PCIEB24ZDEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC ZERO DELAY CLK BUFF 1:4 TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express (PCIe) IC 100MHz 1 Output 20-TQFN (4x4)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name PI6PCIEB24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889270-PI6PCIEB24ZDEX
Ultra Librarian 3D Model Ultra Librarian PI6PCIEB24ZDEX CAD Model

Description

Diodes Incorporated PI6PCIEB24ZDEX PCIe Packet Switch

The PI6PCIEB24ZDEX is a high-performance, PCIe packet switch from Diodes Incorporated, designed to meet the advanced requirements of modern data communication and storage systems. This versatile component is an ideal solution for expanding PCIe ports in various applications, including servers, workstations, embedded systems, and consumer electronics.

Key Features

  • PCI Express Base Specification: Fully compliant with the PCI Express Base Specification, this switch supports a wide range of data transfer rates, ensuring compatibility with the latest PCIe devices.
  • Flexible Port Configuration: The PI6PCIEB24ZDEX offers multiple downstream ports, providing flexibility in connecting multiple devices and supporting complex system architectures.
  • High Bandwidth: With support for high-speed data transfer, this switch is capable of handling the bandwidth-intensive demands of modern applications, ensuring efficient data flow between connected devices.
  • Low Latency: Designed to minimize data transfer delays, the PI6PCIEB24ZDEX reduces latency, which is critical for applications requiring real-time processing.
  • Power Management: Advanced power management features help to reduce power consumption, making the switch suitable for energy-efficient systems.
  • Quality of Service (QoS): Integrated QoS capabilities ensure that critical data is prioritized, maintaining performance and reliability in multi-device environments.
  • Error Handling: Robust error handling mechanisms are built in to maintain data integrity and system stability under adverse conditions.

Applications

The PI6PCIEB24ZDEX is versatile enough to be used in a variety of applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • Storage Systems
  • High-Performance Computing
  • Consumer Electronics

Technical Specifications

The technical specifications of the PI6PCIEB24ZDEX include support for PCIe Gen1, Gen2, and Gen3 standards, offering a scalable solution for systems with varying performance needs. Its compact form factor makes it suitable for space-constrained applications, while its design ensures easy integration into existing and new designs.

For developers and system integrators looking for a reliable PCIe switch that offers high performance, flexibility, and advanced features, the Diodes Incorporated PI6PCIEB24ZDEX is an excellent choice that can meet and exceed the demands of contemporary computing environments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7986 $51.9090
155+ $0.6552 $101.5560
240+ $0.6348 $152.3520
330+ $0.6143 $202.7190
425+ $0.5938 $252.3650
565+ $0.5324 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,041 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess