EN
  • EN
  • DE

WSB5501W-2/TR

Part No WSB5501W-2/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403143-WSB5501W-2/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSB5501W-2/TR CAD Model

Description

The WSB5501W-2/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This TVS diode offers a fast response time and low clamping voltage, making it suitable for various applications.

Applications:

  • Data lines protection: Protecting data interfaces such as USB, HDMI, and Ethernet ports from ESD and surge events.
  • Power lines protection: Safeguarding power supply lines in electronic devices from voltage transients.
  • Portable devices: Protecting smartphones, tablets, and other portable electronics from damage caused by ESD.
  • Automotive electronics: Protecting automotive control units (ECUs) and other automotive systems from voltage surges.
  • Industrial equipment: Safeguarding industrial control systems and other industrial equipment from voltage transients.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast response time: Quickly responds to transient voltage events, preventing damage to protected components.
  • Small form factor: Compact size allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high surge currents without degradation in performance.
  • RoHS compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced protection: Protects sensitive electronic components from damage caused by voltage surges and ESD.
  • Increased reliability: Extends the lifespan of electronic devices by preventing damage from transient voltage events.
  • Improved system performance: Ensures stable operation of electronic systems by protecting against voltage fluctuations.
  • Reduced downtime: Minimizes downtime due to component failures caused by voltage surges.
  • Cost savings: Reduces the cost of repairs and replacements by preventing damage to electronic components.

Additional Details:

The WSB5501W-2/TR typically comes in a small surface-mount package, such as SOT-23 or SOD-323. It is characterized by its breakdown voltage, clamping voltage, and surge current capability. The specific values of these parameters can be found in the manufacturer's datasheet. This TVS diode is designed for unidirectional protection, meaning it protects against positive voltage transients. It is important to consult the datasheet to determine the appropriate TVS diode for a specific application and to ensure proper circuit design.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess