EN
  • EN
  • DE

WPMD2011-6/TR

Part No WPMD2011-6/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842402-WPMD2011-6/TR
Ultra Librarian 3D Model Ultra Librarian WPMD2011-6/TR CAD Model

Description

The WPMD2011-6/TR is a dual N-Channel enhancement mode power MOSFET from Willsemi. This device integrates two MOSFETs in a single package, making it highly efficient for applications requiring multiple switching functions or synchronous rectification.

Applications

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing diodes with MOSFETs.
  • H-Bridge Motor Control: Enables bidirectional control of DC motors.
  • Power Management in Portable Devices: Ideal for battery-powered devices requiring efficient power distribution.
  • Load Switching Arrays: Provides efficient control of multiple loads.
  • Half-Bridge Converters: Used in power supplies and inverters.

Features

  • Dual N-Channel Configuration: Integrates two MOSFETs in one package, saving space and simplifying design.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances overall efficiency for both channels.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces switching losses.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation in both channels, improving system efficiency.
  • Compact Design: Dual MOSFETs in a single package reduce board space requirements.
  • Reliable Performance: Ensures stable operation in various operating conditions.
  • Simplified Layout: Easier to integrate into existing circuits due to reduced component count.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving thermal management.

Additional Details

The WPMD2011-6/TR typically comes in a small surface-mount package, such as SO-8 or similar, facilitating easy assembly and compact design. Key electrical characteristics include low gate threshold voltage, enabling operation with low voltage logic, and matched drain current capabilities for both MOSFETs. The device also features low thermal resistance, ensuring efficient heat dissipation. This dual MOSFET is commonly used in synchronous buck converters, power adapters, and various other power control applications where size and efficiency are critical.

The dual N-Channel configuration is particularly useful in synchronous rectification, where one MOSFET replaces a diode to reduce forward voltage drop and improve efficiency. The fast switching speed allows for efficient operation in high-frequency switching circuits. To ensure optimal performance and reliability, it is crucial to refer to the manufacturer's datasheet for precise specifications, including voltage and current ratings, thermal characteristics, and package dimensions, tailored to the specific requirements of the application.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess