The WPM9435-8/TR is a P-channel MOSFET manufactured by Willsemi. This device is designed for load switching and power management applications, offering a low on-resistance and the capability to be driven directly from logic-level signals. This makes it particularly suitable for use in battery-powered devices and other low-voltage systems where efficiency and ease of control are important.
Applications:
- Load Switching
- Power Management
- Battery Powered Systems
- Portable Devices
Features:
- Low On-Resistance: Reduces power loss during conduction.
- Logic Level Gate Drive: Simplifies interfacing with microcontrollers and digital circuits.
- Small Footprint: Suitable for compact designs.
- Fast Switching Speed: Enables efficient high-frequency operation.
- RoHS Compliant: Environmentally friendly.
Benefits:
- High Efficiency: Low on-resistance contributes to improved power efficiency, extending battery life in portable applications.
- Simplified Circuit Design: Logic level gate drive reduces the need for external components and simplifies control circuitry.
- Compact Solution: Small package size enables integration into smaller devices.
- Reliable Performance: Designed for stable and consistent operation in a variety of applications.
Additional Details:
The WPM9435-8/TR is a P-channel enhancement mode MOSFET. It is commonly used as a high-side switch in power management circuits. Specific electrical characteristics can be found in the Willsemi datasheet for this part number, including drain-source breakdown voltage (V(BR)DSS), gate threshold voltage (VGS(th)), and static drain-source on-resistance (RDS(on)).