ON Semiconductor HTF202SKE5TT1 - High-Performance MOSFET
The ON Semiconductor HTF202SKE5TT1 is a cutting-edge MOSFET designed for a variety of applications that require high efficiency, reliability, and thermal performance. This semiconductor device is a testament to ON Semiconductor's commitment to providing industry-leading power management solutions.
Key Features
- Low On-Resistance: The HTF202SKE5TT1 features an extremely low on-resistance, which results in minimal conduction losses and enhances overall efficiency in applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring that power conversion processes are both smooth and efficient.
- Robust Thermal Performance: The device is designed to handle significant thermal loads, making it suitable for high-power and high-temperature operations without compromising performance.
- Enhanced Durability: ON Semiconductor's HTF202SKE5TT1 is built to last, with a rugged construction that can withstand harsh environments and demanding usage conditions.
Applications
The versatile nature of the HTF202SKE5TT1 MOSFET makes it suitable for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- Renewable energy systems
Technical Specifications
The HTF202SKE5TT1 boasts impressive technical specifications that ensure top-notch performance in various electrical circuits:
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
202A |
| Power Dissipation (PD) |
375W |
| Operating Temperature Range |
-55°C to +175°C |
In conclusion, the HTF202SKE5TT1 from ON Semiconductor is an exceptional choice for designers looking for a MOSFET that offers superior performance, efficiency, and durability. Its robust design and impressive specifications make it a go-to component for a diverse range of power management applications.