EN
  • EN
  • DE

WPM4801-8/TR

Part No WPM4801-8/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842401-WPM4801-8/TR
Ultra Librarian 3D Model Ultra Librarian WPM4801-8/TR CAD Model

Description

The WPM4801-8/TR is a P-Channel enhancement mode power MOSFET from Willsemi. This MOSFET is engineered to deliver efficient power switching and low on-resistance, making it a strong choice for various power management applications where a P-Channel device is preferred.

Applications

  • High-Side Load Switching: Used to control power to loads from the high side, simplifying circuit design.
  • Power Management in Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices needing efficient power control.
  • Battery Protection Circuits: Functions as a switch in over-voltage and over-current protection circuits.
  • DC-DC Converters: Used in step-down voltage regulators where P-Channel MOSFETs are required.
  • LED Lighting: Employed in LED driver circuits, especially where a P-Channel device is needed for specific configurations.

Features

  • P-Channel Enhancement Mode: Offers efficient switching with specific gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss, enhancing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces switching losses.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, improving system efficiency.
  • Compact Design: Suitable for space-constrained applications due to its small package size.
  • Reliable Performance: Provides stable operation under various operating conditions.
  • Simplified Design: Easy to integrate into existing circuits with a standard pinout.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving thermal management.

Additional Details

The WPM4801-8/TR typically comes in a small surface-mount package, such as SOT-23, for easy assembly and compact design integration. Key electrical characteristics include a gate threshold voltage suitable for various logic levels and a high drain current capability. The device's low thermal resistance ensures efficient heat dissipation, improving reliability. This MOSFET is commonly used in power management units (PMUs), load switches, and various other power control applications.

The P-Channel configuration is particularly useful in high-side switching applications, where the MOSFET controls power to the load from the positive voltage rail. The fast switching speed enables efficient operation in high-frequency circuits, and the low on-resistance minimizes voltage drop and power loss. For optimal design and performance, it is crucial to consult the manufacturer's datasheet for precise specifications, including voltage and current ratings, thermal characteristics, and package dimensions, tailored to the specific application requirements.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess