The WL2003B28G-5/TR from Willsemi is a highly integrated RF front-end module (FEM) designed for 2.4 GHz WLAN applications. This module incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, and transmit/receive (T/R) switch, all within a compact package. It's optimized for IEEE 802.11b/g/n wireless local area network (WLAN) systems, providing a complete front-end solution for enhancing signal strength and range.
Applications:
- Wireless Routers
- Wireless Access Points
- Wi-Fi enabled client devices (e.g., laptops, tablets)
- IoT (Internet of Things) devices with Wi-Fi connectivity
- Smart Home devices
Features:
- Integrated Power Amplifier (PA), Low Noise Amplifier (LNA), and T/R Switch
- 2.4 GHz WLAN Operation (IEEE 802.11b/g/n)
- Compact Package
- High Gain and Efficiency
- LNA Bypass Mode
- 50 Ohm Input/Output Impedance
- Tape and Reel Packaging (/TR) for automated assembly
Benefits:
- Improved Wireless Range: The PA boosts the transmit signal, extending the communication distance.
- Enhanced Receiver Sensitivity: The LNA amplifies weak signals, improving receiver sensitivity.
- Reduced Component Count: Integration of multiple functions in a single module simplifies the design and reduces PCB space.
- Optimized Performance: Designed specifically for 2.4 GHz WLAN applications, ensuring optimal performance.
- Cost-Effective: The integrated solution reduces overall system cost compared to discrete components.
Additional Details:
The WL2003B28G-5/TR operates in the 2.4 GHz frequency band, supporting the IEEE 802.11b/g/n standards. The integrated power amplifier delivers high output power, improving the signal strength and coverage area. The low noise amplifier enhances the receiver sensitivity, allowing the device to detect weak signals from distant access points. The T/R switch facilitates the seamless switching between transmit and receive modes.
The module's compact package allows for easy integration into small form factor devices. The LNA bypass mode provides flexibility in system design, allowing the LNA to be bypassed when not needed, reducing power consumption. The 50 Ohm input/output impedance ensures proper impedance matching with other RF components. The tape and reel packaging is ideal for high-volume automated assembly, reducing manufacturing costs and improving production efficiency.