EN
  • EN
  • DE

WD3125E-6/TR

Part No WD3125E-6/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842252-WD3125E-6/TR
Ultra Librarian 3D Model Ultra Librarian WD3125E-6/TR CAD Model

Description

The WD3125E-6/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi, designed to protect sensitive electronic circuits from voltage surges caused by events like electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. It provides a fast and reliable solution for safeguarding electronic devices across a wide range of applications.

Applications

  • I/O ports protection: Protects input/output ports on microcontrollers and other integrated circuits.
  • Data line protection: Safeguards data lines in communication systems, such as USB, Ethernet, and RS-485.
  • Power supply protection: Protects power supplies from voltage spikes and transients.
  • Automotive electronics: Protects sensitive automotive electronics from voltage surges in the vehicle's electrical system.
  • Consumer electronics: Used in smartphones, tablets, and other consumer electronics to protect against ESD.
  • Industrial control systems: Provides surge protection for industrial control equipment operating in harsh environments.

Features

  • Low clamping voltage: Limits the voltage seen by the protected circuit during a surge event.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Small package size: Allows for use in space-constrained applications.
  • High peak pulse power: Able to withstand high energy surge events.
  • RoHS compliant: Complies with environmental regulations.
  • Low leakage current: Minimizes current draw during normal operation.

Benefits

  • Improved reliability: Protects electronic equipment from damage caused by voltage surges, increasing product lifespan.
  • Reduced downtime: Minimizes equipment failures and reduces downtime associated with surge events.
  • Enhanced system performance: Ensures stable operation in environments with frequent voltage transients.
  • Lower repair costs: Reduces the need for repairs and replacements caused by surge-related damage.
  • Increased safety: Contributes to the overall safety of electronic devices by preventing electrical hazards.

Additional Details

The WD3125E-6/TR is typically supplied in a surface-mount package, such as a DFN (Discrete Flat No-Lead) package for ease of integration into modern PCB designs. Detailed specifications, including clamping voltage, peak pulse current, and capacitance, are available in the manufacturer's datasheet. This device is designed for unidirectional protection. Proper PCB layout and grounding techniques are essential for optimal surge protection performance. Consult the datasheet and application notes for specific design recommendations.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess