EN
  • EN
  • DE

WD3120E-6/TR

Part No WD3120E-6/TR
Manufacturer Willsemi
Catalog Misc Products
Description 1A output current, fixed 5V Output voltage, Boost Converter with 2.75A Main-Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842247-WD3120E-6/TR
Ultra Librarian 3D Model Ultra Librarian WD3120E-6/TR CAD Model

Description

The WD3120E-6/TR is a surge protection device manufactured by Willsemi. It is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This device offers a robust and reliable solution for safeguarding equipment in various applications.

Applications

  • Mobile phones and smartphones: Protecting sensitive circuitry from ESD during handling and use.
  • Tablets and laptops: Safeguarding internal components from power surges and transients.
  • Wearable devices: Ensuring reliable operation in devices exposed to environmental stressors.
  • Industrial control systems: Protecting equipment from voltage spikes in harsh industrial environments.
  • Automotive electronics: Shielding sensitive electronic systems in vehicles from electrical disturbances.
  • Communication equipment: Protecting network interfaces and transceivers from surge events.

Features

  • Low clamping voltage: Minimizes the voltage that sensitive components are exposed to during a surge event.
  • Fast response time: Quickly responds to transient voltage surges to provide immediate protection.
  • Small package size: Allows for easy integration into compact electronic devices.
  • High surge current capability: Can withstand high surge currents without degradation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Low leakage current: Minimizes power consumption during normal operation.

Benefits

  • Enhanced reliability: Protects electronic equipment from damage caused by voltage surges, increasing its lifespan and reliability.
  • Reduced downtime: Minimizes equipment failures and downtime due to surge events.
  • Improved system performance: Ensures stable and reliable operation of electronic systems in harsh environments.
  • Cost savings: Reduces the cost of repairs and replacements due to surge-related damage.
  • Compliance with safety standards: Helps meet industry safety standards for surge protection.

Additional Details

The WD3120E-6/TR is typically available in a small surface-mount package, such as a DFN (Discrete Flat No-Lead) package, for easy integration into modern electronic designs. Specific electrical characteristics, such as clamping voltage and surge current ratings, can be found in the manufacturer's datasheet. The device is designed for unidirectional surge protection. Consult the datasheet for detailed specifications and application notes to ensure proper implementation and optimal performance.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess