EN
  • EN
  • DE

ESDGB5VL-2/TR

Part No ESDGB5VL-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822930-ESDGB5VL-2/TR
Ultra Librarian 3D Model Ultra Librarian ESDGB5VL-2/TR CAD Model

Description

The ESDGB5VL-2/TR is an Electrostatic Discharge (ESD) protection device manufactured by Willsemi. It is designed to protect sensitive electronic components from damage caused by ESD events, such as those encountered during manufacturing, handling, or operation of electronic devices.

Applications:

  • Mobile phones: Protection of I/O ports, buttons, and connectors from ESD strikes.
  • Tablets: Safeguarding sensitive circuitry from ESD during user interaction.
  • Wearable devices: Protecting internal components from ESD in smartwatches, fitness trackers, and other wearables.
  • Consumer electronics: Protecting USB ports, HDMI ports, and other interfaces in TVs, media players, and gaming consoles.
  • Industrial equipment: Providing ESD protection for control panels, sensors, and communication interfaces in industrial environments.

Features:

  • Low clamping voltage: Minimizes the voltage seen by the protected component during an ESD event.
  • Low capacitance: Reduces signal distortion and ensures high-speed data transmission.
  • Small package size: Allows for easy integration into compact electronic devices.
  • Fast response time: Quickly clamps the voltage during an ESD event, preventing damage to the protected component.
  • RoHS compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.

Benefits:

  • Enhanced product reliability: Protects sensitive components from ESD damage, increasing the lifespan and reliability of the electronic device.
  • Reduced warranty costs: Minimizes failures due to ESD events, reducing warranty claims and repair costs.
  • Improved system performance: Low capacitance ensures high-speed data transmission and minimizes signal distortion.
  • Easy integration: Small package size allows for easy placement on printed circuit boards (PCBs).

Specifications:

Typical specifications include a breakdown voltage of 5V, a clamping voltage of less than 10V at a specified ESD current, and a capacitance of less than 1 pF. The specific ESD withstanding voltage (e.g., ±8kV contact discharge, ±15kV air discharge) is a crucial parameter. Always consult the datasheet for the precise specifications of the ESDGB5VL-2/TR.

In summary, the ESDGB5VL-2/TR from Willsemi provides effective ESD protection for sensitive electronic components, enhancing product reliability and reducing warranty costs.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess