EN
  • EN
  • DE

PIC17C42A-16I/PQ

Part No PIC17C42A-16I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 44MQFP / PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type OTP
RAM Size 232 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC17C42
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17C42A-16I/PQ-NDR
Standard Package 96
Win Source Part Number 1322317-PIC17C42A-16I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC17C42A-16I/PQ CAD Model

Description

Microchip Technology PIC17C42A-16I/PQ Microcontroller

The PIC17C42A-16I/PQ is a high-performance 8-bit microcontroller from Microchip Technology, designed to offer both speed and versatility for a wide range of embedded applications. This microcontroller is part of the PIC17CXXX family, which is well-known for its enhanced features and capabilities in comparison to other microcontrollers in the PIC series.

Key Features:

  • CPU Speed: The PIC17C42A-16I/PQ operates at a maximum frequency of 16 MHz, providing quick processing capabilities for time-sensitive tasks.
  • Program Memory: It comes with 2048 x 16 words of on-chip EPROM, allowing for robust program storage and execution.
  • Data Memory: The device includes 232 x 8 bytes of RAM, which is sufficient for handling intermediate data and variables efficiently.
  • I/O Ports: This microcontroller features 33 dedicated input/output pins, giving developers the flexibility to interface with a wide array of peripherals and sensors.
  • Timers: It is equipped with two 16-bit timers, which are crucial for event timing and pulse width modulation (PWM) applications.
  • Serial Communication: The PIC17C42A-16I/PQ supports USART for serial communication, allowing for easy data transfer and connectivity with other devices.
  • Interrupt Handling: Enhanced interrupt handling capabilities with multiple sources ensure that the microcontroller can manage various events without compromising performance.
  • Power Management: The device provides several power-saving modes, including Power-down and Idle modes, to optimize power consumption for battery-powered applications.

Applications:

The versatility of the PIC17C42A-16I/PQ makes it ideal for a broad range of applications, such as industrial control systems, automotive applications, robotics, medical devices, and smart sensors. Its robust feature set ensures that it can meet the demands of complex and sophisticated projects.

Package and Quality:

The microcontroller is offered in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on PCBs. Microchip Technology is known for its commitment to quality, and the PIC17C42A-16I/PQ is no exception, providing reliable performance in a variety of operating conditions.

Whether you're designing a simple control system or a complex network of devices, the PIC17C42A-16I/PQ from Microchip Technology offers the power, flexibility, and reliability needed to drive your innovation forward.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess