EN
  • EN
  • DE

ESD9X5VU-2/TR

Part No ESD9X5VU-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Uni-directional, Ultra-low Capacitance Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822911-ESD9X5VU-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD9X5VU-2/TR CAD Model

Description

The ESD9X5VU-2/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi, intended for protecting electronic circuits against electrostatic discharge (ESD) and voltage transients. It is commonly used in a wide range of applications to enhance the reliability and longevity of electronic devices.

Applications

  • Portable Electronics (Smartphones, Tablets)
  • Communication Systems (Ethernet, USB)
  • Industrial Equipment
  • Automotive Applications
  • LED Lighting

Features

  • ESD Protection: Provides a high level of protection against electrostatic discharge events.
  • Ultra-Low Clamping Voltage: Clamps transient voltages to a very low level to protect sensitive components.
  • Fast Response Time: Quickly responds to transient events to prevent damage.
  • Small Package Size: Allows for use in compact electronic designs.
  • Low Leakage Current: Minimizes power consumption and reduces the impact on signal integrity.

Benefits

  • Enhanced Device Reliability: Significantly reduces the risk of damage from ESD, increasing the lifespan of electronic products.
  • Reduced Downtime: Minimizes failures and the need for repairs due to voltage transients.
  • Improved Signal Integrity: Maintains the quality of signals by effectively clamping voltage spikes.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Lower Power Consumption: Reduces energy usage and extends battery life in portable applications.

Additional Details

The ESD9X5VU-2/TR is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. The "/TR" suffix indicates that the component is supplied in tape and reel packaging for automated assembly. The key electrical characteristics, including breakdown voltage, clamping voltage, and peak pulse power, can be found in the device's datasheet. Willsemi is known for producing high-quality protection devices, and the ESD9X5VU-2/TR reflects this commitment.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0442 $50.1670
2,755+ $0.0363 $100.0065
4,275+ $0.0351 $150.0525
5,885+ $0.0340 $200.0900
7,600+ $0.0329 $250.0400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,800 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess