EN
  • EN
  • DE

ESD5Z5VA-2/TR

Part No ESD5Z5VA-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822897-ESD5Z5VA-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5Z5VA-2/TR CAD Model

Description

The ESD5Z5VA-2/TR, manufactured by Willsemi, is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and voltage transients. This device is commonly used in portable devices, communication equipment, and other applications where ESD protection is critical.

Applications

  • Mobile Phones
  • Smartphones
  • Tablets
  • Wearable Devices
  • Portable Electronics

Features

  • Low clamping voltage
  • Fast response time
  • Small package size (SOD-523)
  • Bidirectional protection
  • AEC-Q101 qualified

Benefits

  • Provides robust ESD protection
  • Enhances reliability and lifespan of electronic devices
  • Reduces the risk of damage from voltage transients
  • Suitable for high-density circuit boards
  • Meets automotive industry standards

The ESD5Z5VA-2/TR is specifically designed to protect electronic circuits from ESD strikes, which can cause damage or failure. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during an ESD event. The fast response time allows the device to quickly clamp the voltage before damage occurs. The small package size makes it suitable for use in space-constrained applications. The bidirectional protection feature allows the device to protect against both positive and negative ESD strikes. The AEC-Q101 qualification indicates that the device meets the stringent requirements of the automotive industry, making it suitable for automotive applications.

This TVS diode is an essential component for protecting sensitive electronic equipment from ESD damage. By clamping transient voltages, it prevents damage to downstream components and ensures the reliable operation of the device. Its small size and high performance make it an ideal choice for a wide range of applications.

When using the ESD5Z5VA-2/TR, it's crucial to follow good design practices. The device should be placed as close as possible to the I/O port or data line being protected. The ground connection should be as short and direct as possible to minimize inductance. These precautions will help ensure that the ESD5Z5VA-2/TR provides the best possible protection.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess