ONGUARD ENGNUF9300UTA - A Robust ESD Protection Solution
The ENGNUF9300UTA from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard sensitive electronic components from the potentially damaging effects of ESD events. This high-performance solution is an essential component for a wide range of applications, including mobile phones, portable electronics, and other devices that require reliable protection in a compact form factor.
Key Features:
- High ESD Protection: The ENGNUF9300UTA offers robust ESD protection, ensuring that electronic devices are shielded against ESD strikes up to ±20 kV (Air Discharge) and ±15 kV (Contact Discharge) as per the IEC61000-4-2 standard.
- Low Capacitance: With an ultra-low capacitance design, this device provides minimal signal distortion, making it ideal for high-speed data lines where signal integrity is paramount.
- Small Package Size: The ENGNUF9300UTA comes in a space-saving μDFN-10 package, which is perfect for applications where board space is at a premium.
- Robust Surge Protection: In addition to ESD protection, this device offers excellent surge protection capabilities, safeguarding against transient voltage spikes and ensuring the longevity of your electronic components.
- Bi-directional Protection: The bi-directional design of the ENGNUF9300UTA allows for protection of both lines without the need for external direction control, simplifying circuit design.
Applications:
- Smartphones and Tablets
- Portable Electronic Devices
- USB Interfaces and High-Speed Data Lines
- Consumer Electronics
- Wearable Technology
With its exceptional ESD protection performance, low capacitance, and small footprint, the ENGNUF9300UTA from ON Semiconductor is an indispensable component for designers looking to enhance the durability and reliability of their electronic devices. Whether it's for personal electronics or industrial applications, this ESD protection device stands out as a superior choice for safeguarding sensitive circuitry against the unpredictable nature of electrostatic discharge.