EN
  • EN
  • DE

ESD54151N-2/TR

Part No ESD54151N-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Bi-directional, Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822868-ESD54151N-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD54151N-2/TR CAD Model

Description

The ESD54151N-2/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi. It is specifically designed to provide robust electrostatic discharge (ESD) protection for sensitive electronic components. This device is crucial in preventing damage caused by voltage transients, ensuring the reliability and longevity of electronic systems. Its low clamping voltage and fast response time make it suitable for a wide range of applications.

Applications

  • Smartphones: Safeguarding I/O ports, USB interfaces, and display circuits from ESD.
  • Portable Devices: Protecting sensitive components in MP3 players, digital cameras, and handheld gaming consoles.
  • Automotive Systems: Providing ESD protection for automotive control units (ECUs) and infotainment systems.
  • Industrial Equipment: Protecting communication interfaces and control circuitry in industrial environments.
  • LED Lighting: Ensuring the longevity of LED drivers and light engines by preventing ESD damage.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during ESD events.
  • Ultra-Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive circuits.
  • Low Capacitance: Preserves signal integrity in high-speed data transmission lines.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Bi-directional Protection: Protects against both positive and negative ESD strikes.

Benefits

  • Enhanced Product Reliability: Significantly reduces the risk of ESD-induced failures, extending product lifespan.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to ESD damage.
  • Improved System Performance: Maintains signal integrity in high-speed applications, ensuring optimal performance.
  • Space-Saving Design: Enables compact and efficient circuit designs, crucial for portable devices.
  • Compliance with Industry Standards: Meets industry standards for ESD protection, ensuring regulatory compliance.

Additional Details

The ESD54151N-2/TR boasts an extremely low dynamic resistance, ensuring minimal voltage overshoot during ESD events. Its typical capacitance is around 0.3 pF, making it ideal for protecting high-speed data interfaces such as USB 3.0 and HDMI. The device can withstand multiple ESD strikes without significant degradation in performance. It is commonly packaged in a DFN (Discrete Flat No-lead) package, offering excellent thermal performance and minimizing board space. The clamping voltage is typically around 15V, providing a safe margin for sensitive components. The operating temperature range typically spans from -40°C to +85°C, allowing for reliable operation in diverse environmental conditions. Furthermore, its low leakage current contributes to minimal power consumption, making it suitable for battery-powered applications.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0193 $57.8035
7,250+ $0.0159 $115.2750
11,280+ $0.0154 $173.7120
15,505+ $0.0149 $231.0245
20,000+ $0.0145 $290.0000
26,790+ $0.0129 $345.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,145 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess