The Microchip Technology PL611-01-S25SC is a sophisticated, programmable clock generator designed to meet the precise clocking needs of electronic systems. As a member of Microchip's extensive clock and timing solutions, this device offers a reliable and flexible approach to generating a stable clock signal with a low-jitter performance, making it an ideal choice for a wide range of applications including consumer electronics, networking, telecommunications, and embedded systems.
Key Features
- Frequency Range: The PL611-01-S25SC operates over a broad frequency range, ensuring versatility across different use cases and compatibility with various microcontrollers and digital signal processors.
- Low Power Consumption: Designed with power efficiency in mind, this device conserves energy, making it suitable for battery-operated applications.
- Programmability: Users can program the output frequency, allowing for customization to specific system requirements without the need for external components.
- Low Jitter: The low-jitter characteristic of the clock signal ensures high-quality signal integrity, which is crucial for high-speed digital communication and data processing tasks.
- Compact Package: The PL611-01-S25SC comes in a small-footprint package, enabling it to fit into space-constrained designs without compromising performance.
Applications
The versatile nature of the PL611-01-S25SC clock generator makes it suitable for a variety of applications, including:
- Portable and wearable technology
- Wireless communication systems
- Networking equipment such as routers and switches
- Consumer electronics like smart TVs and gaming consoles
- Industrial automation and control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
1.8V to 3.3V |
| Output Frequency Range |
Up to 200 MHz |
| Package |
SOT23-5 |
| Operating Temperature |
-40°C to +85°C |
Overall, the Microchip Technology PL611-01-S25SC is a versatile solution for system designers looking for a reliable, programmable clock generator that delivers high performance in a compact package.