EN
  • EN
  • DE

ESD5344D-10/TR

Part No ESD5344D-10/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 4-Lines, Uni-directional, Ultra-low Capacitance Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822866-ESD5344D-10/TR
Ultra Librarian 3D Model Ultra Librarian ESD5344D-10/TR CAD Model

Description

The ESD5344D-10/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in applications where ESD protection is critical, ensuring the reliability and longevity of electronic circuits.

Applications

  • Mobile Phones: Protecting I/O ports and power lines from ESD.
  • Tablets: Safeguarding sensitive circuitry against voltage surges.
  • Wearable Devices: Ensuring robust protection for compact electronics.
  • Communication Equipment: Protecting data lines in network devices.
  • Automotive Electronics: Providing ESD protection in automotive control systems.

Features

  • Low Clamping Voltage: Minimizes stress on protected components during ESD events.
  • Fast Response Time: Rapidly clamps transient voltages to safe levels.
  • Low Capacitance: Ensures signal integrity in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Enhanced System Reliability: Protects against ESD-related failures, improving product lifespan.
  • Reduced Downtime: Minimizes disruptions caused by ESD damage.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
  • Compliance with Standards: Meets industry standards for ESD protection.

Additional Details

The ESD5344D-10/TR features a typical capacitance of around 0.5 pF, making it suitable for high-speed data lines where signal integrity is paramount. It is designed to handle multiple ESD strikes without degradation in performance. The device is packaged in a small form factor, typically a DFN (Discrete Flat No-lead) package, which allows for efficient board space utilization. This TVS diode offers bi-directional protection, meaning it can protect against both positive and negative ESD strikes. Its low leakage current minimizes power consumption, making it suitable for battery-powered devices. The specific clamping voltage is around 10V, providing robust protection for downstream components. The operating temperature range is typically from -40°C to +85°C, ensuring reliable performance in a variety of environments.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,120+ $0.0448 $50.1760
2,720+ $0.0368 $100.0960
4,215+ $0.0356 $150.0540
5,800+ $0.0345 $200.1000
7,510+ $0.0333 $250.0830
10,035+ $0.0299 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,168 pieces
MOQ: 1120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess