EN
  • EN
  • DE

ESD5311X-2/TR

Part No ESD5311X-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Bi-directional, Ultra-low Capacitance Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822861-ESD5311X-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5311X-2/TR CAD Model

Description

The ESD5311X-2/TR is a TVS (Transient Voltage Suppressor) diode array designed for ESD (Electrostatic Discharge) protection, manufactured by Willsemi. This device is designed to protect sensitive electronic components from the damaging effects of ESD strikes. It is packaged in a small DFN2510-10L package making it suitable for space-constrained applications.

Applications

  • Smartphones: Protects I/O ports, such as USB and audio ports, from ESD strikes.
  • Tablets: Ensures the reliability of tablet devices by safeguarding against ESD damage.
  • Laptops: Protects external ports and internal circuitry from ESD events.
  • Digital Cameras: Prevents ESD from damaging sensitive image sensors and electronic components.
  • Portable Gaming Devices: Offers robust ESD protection for handheld gaming consoles.

Features

  • ESD Protection: Complies with IEC 61000-4-2 standard, providing robust protection against ESD events, exceeding ±25kV (air discharge) and ±20kV (contact discharge).
  • Low Clamping Voltage: Limits the voltage that protected components are exposed to during an ESD event.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Package: The compact DFN2510-10L package is suitable for high-density PCB layouts.
  • Low Leakage Current: Reduces power consumption and maintains signal integrity.

Benefits

  • Increased Product Reliability: Prevents ESD damage, leading to improved product reliability and longevity.
  • Reduced Warranty Costs: Lowers the risk of ESD-related failures, thereby reducing warranty claims.
  • Improved System Performance: Minimizes signal distortion and ensures stable system operation.
  • Compact Design: Allows for smaller and more compact product designs.
  • Easy Integration: Simplifies the design process with its easy-to-use package and electrical characteristics.

Additional Details

The ESD5311X-2/TR has a typical junction capacitance of around 0.5 pF, making it suitable for protecting high-speed data interfaces such as USB 2.0. It features a standoff voltage of 5V and a low dynamic resistance. The operating temperature range is typically -40°C to +85°C. The “/TR” suffix indicates that the component is supplied on tape and reel for automated assembly processes. It is also compliant with RoHS standards, ensuring the absence of hazardous substances.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0420 $50.1900
2,900+ $0.0345 $100.0500
4,495+ $0.0334 $150.1330
6,195+ $0.0323 $200.0985
7,990+ $0.0313 $250.0870
10,715+ $0.0280 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464,107 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess