EN
  • EN
  • DE

STEVAL-MKI110V1

Part No STEVAL-MKI110V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SPI
Sensitivity 3.9mg/digit
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part AIS328DQ
Base Product Number STEVAL
Other Names 497-11287,STEVALMKI110V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283747-STEVAL-MKI110V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI110V1 CAD Model

Description

The STEVAL-MKI110V1 is an advanced sensor evaluation board presented by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology in electronics. This evaluation board is specifically designed to provide a comprehensive platform for testing and developing projects with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors.

The board is centered around the LSM6DSO iNEMO inertial module, which combines a 3D digital accelerometer and a 3D digital gyroscope in a single package. This powerful module is capable of providing highly accurate acceleration and angular rate measurements, making it ideal for a wide range of applications, from gaming and virtual reality to industrial and IoT (Internet of Things) devices.

In addition to the inertial module, the STEVAL-MKI110V1 also features the ST LPS22HH MEMS nano pressure sensor, which can measure pressure with high precision, enabling it to detect altitude changes and contribute to enhanced GPS accuracy in smartphones and other GPS-enabled devices. Furthermore, the HTS221 capacitive digital sensor is included for relative humidity and temperature measurement, making the board a versatile solution for environmental sensing applications.

The board interfaces with ST's Unico GUI (Graphical User Interface) software, which allows for easy configuration of sensor parameters and real-time data visualization. This user-friendly interface accelerates development and testing, enabling engineers and hobbyists alike to quickly prototype and validate their sensor-based projects.

The STEVAL-MKI110V1 is designed to be plugged directly into a standard DIL 24 socket, ensuring ease of integration into existing setups. Additionally, the board is compatible with ST's STEVAL-MKI109V3 motherboard, which provides additional features for a more extensive evaluation experience.

Overall, the STEVAL-MKI110V1 from STMicroelectronics is an invaluable tool for anyone looking to develop or test applications that require high-precision motion tracking or environmental sensing. Its robust design and comprehensive feature set make it a must-have for innovators in the field of sensor technology.

You May Also Be Interested in

STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess