EN
  • EN
  • DE

STW81101AT

Part No STW81101AT
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER MULTI RF 28VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Type Frequency Synthesizer (RF)
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Maximum Input Frequency 4.4GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VFQFPN (5x5)
Win Source Part Number 136151-STW81101AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW81101AT CAD Model

Description

STMicroelectronics STW81101AT - RF Synthesizer

The STW81101AT from STMicroelectronics is a highly integrated RF synthesizer designed to provide flexible frequency generation for a wide range of applications. This device is capable of generating frequencies with low phase noise and high resolution, making it an ideal choice for applications in wireless communication, instrumentation, and other RF systems.

Key Features

  • Wide Frequency Range: The STW81101AT offers a broad frequency range that can be programmed, covering from 62.5 MHz to 8 GHz, which provides versatility for various RF applications.
  • High Resolution: With a 24-bit fractional-N frequency synthesizer, the device ensures fine frequency resolution, allowing precise control over the output frequency.
  • Low Phase Noise: The synthesizer is designed to maintain low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies the design and reduces the need for external components, saving space and cost.
  • Programmable Charge Pump: The device includes a programmable charge pump with adjustable current levels, providing designers with additional flexibility in loop filter design.
  • Multiple Output Buffers: It features multiple output buffers that can be used to drive various loads directly, eliminating the need for external buffer amplifiers.
  • Serial Interface: The STW81101AT is equipped with a three-wire serial interface for programming and control, facilitating easy integration into system designs.
  • Power Saving Modes: Power-saving modes are available to reduce power consumption when the synthesizer is not in use, making it suitable for battery-powered applications.

Applications

The STW81101AT is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless communication systems such as GSM, WCDMA, LTE, and 5G
  • Test and measurement equipment
  • Satellite communication systems
  • Private mobile radios
  • Software-defined radios (SDR)

With its high performance and flexibility, the STW81101AT RF synthesizer from STMicroelectronics is a powerful solution for designers seeking a reliable and efficient frequency generation component for their RF applications.

You May Also Be Interested in

Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,335 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess