Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Wiha
Series SoftFinish®
Package Bag
Product Status Active
Tool Type Screwdriver
Tip Type Slotted
Size 1mm x 5.5mm
Length - Blade 7.87" (200.0mm)
Length - Overall 12.30" (311.0mm)
Features Cabinet Tip, Chrome Finish, Ergonomic, Soft Grip
Weight 0.2 lb (90.72 g)
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
California Prop 65 Warning Information
Win Source Part Number 855492-30221
Ultra Librarian 3D Model Ultra Librarian 30221 CAD Model

Description

The Wiha 855492-30221 is a high-quality screwdriver from the SoftFinish™ series.

  • Tip Type: Cabinet
  • Finish: Chrome
  • Design: Ergonomic
  • Handle: Soft grip handle
  • Overall Length: 12.30 inches (311.0mm)
  • Size: 1mm x 5.5mm
  • Tip Type: Slotted
  • Blade Length: 7.87 inches (200.0mm)
  • Package: Bag
  • Standard Package: 10 pieces
  • Manufacturer: Wiha
  • REACH: Unaffected
  • California Prop 65: Complies with California Prop 65 warning requirements.

You May Also Be Interested in

SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1
Greenlee Communications
CORD UNIT-POWER
Need more? Email Us
ECAD model for 00875
Klein Tools, Inc.
UTILITY GLOVES SIZE XTRA LARGE
Need more? Email Us
ECAD model for 40207
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40075
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074
Wiha
SCREWDRIVER HEX .7 X 40MM
Need more? Email Us
ECAD model for 27550
Greenlee Communications
SCREWDRIVER PHILLIPS #1
Need more? Email Us
ECAD model for 2951
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention