EN
  • EN
  • DE

28130

Part No 28130
Manufacturer Wiha
Catalog Screw and Nut Driver Bits, Blades and Handles
Description Wiha Drive-Loc VI Reversible Torx Screwdriver Blade, T30 and T40 x 5-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 22.86 mm
Length 150.114 mm
Mount Socket
RoHS Non-Compliant
Weight 45.359237 g
Width 71.12 mm
Win Source Part Number 1173880-28130
Categories Tools and Supplies
Manufacturer Wiha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 28130 CAD Model

Description

The Wiha socket is a tool used for tightening and loosening nuts and bolts.

  • Manufacturer: Wiha
  • Length: 150.114mm
  • Height: 22.86mm
  • Weight: 45.359237g
  • Width: 71.12mm
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliance: Non-compliant
  • Win Source Part Number: 1173880-28130

You May Also Be Interested in

Wiha
Wiha Drive-Loc VI Reversible Torx Screwdriver Blade, T30 and T40 x 5-7
Need more? Email Us
Wiha
BLADE SLOTTED 5.5MM/6.5MM 5.91\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess