EN
  • EN
  • DE
  • IT

WE128K8-250CM

Part No WE128K8-250CM
Manufacturer White Electronic Designs Corporation
Catalog Electronic Wholesale
Description 512Kx8 CMOS EEPROM, WE512K8-XCX, SMD 5962-93091
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer White Electronic Designs Corporation
Win Source Part Number 1280306-WE128K8-250CM
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WE128K8-250CM CAD Model

Description

The WE128K8-250CM is a static RAM (SRAM) module manufactured by White Electronic Designs Corporation. This module is designed for high-reliability applications requiring fast access times and wide temperature operation.

Applications:

  • Aerospace Systems: Flight control systems, navigation equipment, and data acquisition units where reliability and performance are paramount.
  • Military Applications: Communication systems, radar equipment, and embedded processors in harsh environments.
  • Industrial Control Systems: Programmable logic controllers (PLCs), motor controllers, and robotics where deterministic behavior is essential.
  • Medical Devices: Imaging systems, patient monitoring equipment, and diagnostic tools requiring high data integrity.
  • Down-hole drilling: High temperature logging tools, data acquisition systems, and control systems requiring highly ruggedized components.

Features:

  • 128K x 8 Organization: Provides a total memory capacity of 128 kilobytes, organized as 8-bit words.
  • Fast Access Time: Offers a typical access time of 250 nanoseconds, enabling high-speed data retrieval and storage.
  • Wide Temperature Range: Operates over an extended temperature range, typically -55°C to +125°C, for use in extreme environments.
  • Low Power Consumption: Designed for efficient power usage, minimizing heat generation and extending battery life in portable applications.
  • Hermetically Sealed Package: Provides robust protection against moisture, contaminants, and mechanical stress.
  • CMOS Technology: Utilizes CMOS technology for high performance, low power, and high noise immunity.

Benefits:

  • High Reliability: Ensures consistent and dependable operation in demanding environments.
  • Fast Data Access: Enables real-time data processing and control.
  • Extended Temperature Range: Allows operation in extreme temperatures without performance degradation.
  • Low Power Consumption: Reduces power requirements and extends battery life.
  • Robust Protection: Withstands harsh environmental conditions, ensuring long-term reliability.

Additional Details: The WE128K8-250CM typically operates at 5V. The hermetically sealed package contributes to its enhanced durability and suitability for mission-critical applications. It offers excellent resistance to shock, vibration, and other environmental stressors.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess