EN
  • EN
  • DE

WT61P807

Part No WT61P807
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403465-WT61P807
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT61P807 CAD Model

Description

The WT61P807 is a microcontroller unit (MCU) manufactured by Weltrend. Like other MCUs, the WT61P807 is designed for a variety of embedded applications, offering a blend of processing power, memory, and peripheral interfaces suitable for controlling and monitoring electronic devices. While detailed specifications are not readily available, understanding the general characteristics of Weltrend MCUs can provide insight into its potential uses.

Applications

  • Remote Controls: Used in remote controls for televisions, DVD players, and other electronic devices, providing the processing power to interpret button presses and transmit control signals.
  • Small Appliances: Integrated into coffee makers, toasters, and other small kitchen appliances to manage heating elements, timers, and user interfaces.
  • Toys and Games: Employed in electronic toys and handheld games to control sound effects, display graphics, and manage user interactions.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance cameras to monitor sensors, process data, and communicate with central monitoring stations.
  • Lighting Control: Integrated into LED lighting systems to control brightness, color, and dimming functions, enabling energy-efficient and customizable lighting solutions.

Features

  • Compact Design: Packaged in a small form factor, allowing for easy integration into space-constrained applications.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices and reducing power consumption in stationary applications.
  • Integrated Oscillator: Includes an internal oscillator, eliminating the need for external clock sources and reducing component count.
  • Multiple I/O Pins: Provides a variety of input/output pins for connecting to sensors, actuators, and other external devices.
  • Timer/Counter Modules: Features timer/counter modules for implementing timing functions, generating PWM signals, and capturing events.
  • Communication Interfaces: Supports communication interfaces such as UART, SPI, and I2C for connecting to other devices and systems.
  • Interrupt Capability: Allows for interrupt-driven operation, enabling the MCU to respond quickly to external events and handle multiple tasks concurrently.

Benefits

  • Cost-Effective Solution: Provides a cost-effective solution for a wide range of embedded applications.
  • Ease of Integration: Simple to integrate into existing designs and requires minimal external components.
  • Reliable Performance: Delivers reliable performance in harsh environments and under varying operating conditions.
  • Flexible Configuration: Offers a variety of configuration options to meet the specific needs of different applications.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.

Additional Details

For detailed specifications, including memory size, clock speed, and specific peripheral configurations, consult the official Weltrend documentation for the WT61P807. This information is crucial for ensuring compatibility and optimal performance in the intended application.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess