EN
  • EN
  • DE

WT588D-20SS

Part No WT588D-20SS
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403445-WT588D-20SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT588D-20SS CAD Model

Description

The Weltrend WT588D-20SS is a voice and sound effects processor designed for embedded applications requiring audio playback capabilities. It is known for its versatility and ease of integration, making it suitable for a wide range of consumer electronics, toys, and industrial control systems. The WT588D-20SS allows for the storage and playback of multiple audio clips, enhancing user interaction and providing auditory feedback.

Applications:

  • Interactive Toys: Talking dolls, sound-emitting toys, and educational games.
  • Alarm Systems: Voice prompts and alarm notifications in security systems.
  • Household Appliances: Voice control interfaces and auditory feedback in appliances.
  • Industrial Equipment: Voice guidance and error messages in industrial machinery.
  • Point-of-Sale (POS) Systems: Voice confirmations and promotional messages in retail environments.

Features:

  • Multiple Triggering Modes: Supports various triggering options including edge, level, and key trigger.
  • Flexible Memory Allocation: Allows dynamic allocation of memory for storing multiple audio segments.
  • Integrated Amplifier: Includes an on-chip amplifier for direct connection to a speaker.
  • Low Power Consumption: Optimized for battery-powered devices, ensuring long operational life.
  • Simple Programming Interface: Easy-to-use interface for quick development and deployment of audio content.
  • Direct Button Control: Enables direct playback of audio clips using external buttons.

Benefits:

  • Enhances User Experience: Provides engaging audio feedback and interactive voice prompts.
  • Reduces Development Time: Simplifies the process of integrating audio playback functionality.
  • Cost-Effective Solution: Offers a complete audio solution in a compact and affordable package.
  • Increases Product Appeal: Adds marketable features that enhance the value of consumer products.
  • Facilitates Customization: Allows easy customization of audio content to meet specific application requirements.

The WT588D-20SS is designed for applications that require interactive audio elements. It offers flexible memory allocation, allowing for the storage of multiple audio clips. Its low power consumption makes it suitable for battery-operated devices, ensuring a long operational lifespan. The device's multiple triggering modes and direct button control enhance the user experience by providing immediate and intuitive interaction. With its ease of programming and integration, the WT588D-20SS can quickly add value to a wide range of products.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8732 $61.1240
165+ $0.7161 $118.1565
250+ $0.6942 $173.5500
345+ $0.6711 $231.5295
445+ $0.6491 $288.8495
600+ $0.5821 $349.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess