EN
  • EN
  • DE

RF3000ATR13

Part No RF3000ATR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293480-RF3000ATR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3000ATR13 CAD Model

Description

The RF3000ATR13, manufactured by RF Micro Devices, is a gain block amplifier designed for a broad range of applications. It's intended to boost signal strength in various RF and microwave systems. Due to its versatile nature, it is used across multiple industries to improve signal integrity and performance.

Applications:

  • Wireless Infrastructure: Employed in base stations and repeaters to amplify signals for extended coverage.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers to ensure accurate signal levels.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters to enhance signal quality.
  • Military Communications: Integrated into military radios and communication devices for reliable long-range communication.
  • Cable Television (CATV): Used in CATV amplifiers to boost signal strength for clear television reception.

Features:

  • High Gain: Provides significant signal amplification, improving overall system performance.
  • Broadband Operation: Operates over a wide frequency range, making it suitable for various applications.
  • Low Noise Figure: Minimizes noise introduced by the amplifier, preserving signal integrity.
  • Internally Matched: Simplifies integration into RF systems by reducing the need for external matching components.
  • Compact Size: Small form factor allows for easy integration into various devices.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, extending the range of wireless communication systems.
  • Enhanced System Performance: Improves overall system performance by increasing signal-to-noise ratio.
  • Simplified Design: Reduces design complexity by eliminating the need for external matching networks.
  • Reduced Component Count: Integration of matching circuitry reduces the number of discrete components needed.
  • Cost-Effective Solution: Provides a high-performance amplification solution at a competitive price.

Additional Details:

The RF3000ATR13 typically requires a positive supply voltage for operation. Its performance characteristics, such as gain and noise figure, are specified over a range of frequencies and temperatures. Proper biasing is essential to ensure optimal performance and reliability. The device is typically surface-mounted onto the PCB, and care should be taken to follow the manufacturer's recommended soldering profile. Detailed specifications, including gain, noise figure, and operating frequency range, are available in the device datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess