EN
  • EN
  • DE
  • IT

WTV3585

Part No WTV3585
Manufacturer Weitron Technology
Catalog Electronic Wholesale
Description NAND P-Channel Enhancement Mode POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1280669-WTV3585
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WTV3585 CAD Model

Description

The WTV3585 is a speech synthesis IC produced by Weitron Technology. It's designed for applications requiring high-quality voice playback and text-to-speech conversion capabilities. This integrated circuit is suitable for a wide range of embedded systems, offering efficient processing and low power consumption.

Applications:

  • Voice prompts for industrial automation systems.
  • Interactive toys and educational devices.
  • Announcements in public transportation systems.
  • Voice alarms and warning systems.
  • Text-to-speech conversion in e-readers.

Features:

  • Supports multiple speech coding standards, including ADPCM and MP3.
  • Integrated text-to-speech (TTS) engine.
  • Built-in audio amplifier for direct speaker connection.
  • Low power consumption for extended battery life.
  • SPI and UART interfaces for easy integration with microcontrollers.
  • Programmable I/O pins for custom control.
  • Supports external flash memory for storing speech data.

Benefits:

  • Enables clear and intelligible voice output in various applications.
  • Reduces system cost by integrating multiple functions into a single chip.
  • Simplifies system design with easy-to-use interfaces.
  • Extends battery life in portable devices due to low power consumption.
  • Provides flexibility with programmable I/O pins.
  • Offers a compact solution for space-constrained applications.

Additional Details:

The WTV3585 operates on a supply voltage range of 2.7V to 5.5V. It supports a variety of audio file formats, including WAV, MP3, and ADPCM. The IC can be configured via SPI or UART interfaces, allowing for seamless integration with a wide range of microcontrollers. Its integrated TTS engine supports multiple languages, making it suitable for global applications. It also supports playback speed adjustment and volume control for customized audio output. The built-in amplifier can directly drive small speakers, eliminating the need for external amplification in many applications. Furthermore, the WTV3585 includes power-saving modes to minimize current consumption during idle periods, further enhancing battery life in portable devices.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess