EN
  • EN
  • DE

WTC2307

Part No WTC2307
Manufacturer Weitron Technology
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1280645-WTC2307
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WTC2307 CAD Model

Description

The WTC2307 is a P-Channel MOSFET manufactured by Weitron Technology. This MOSFET is designed for load switching and power management applications. It features a low gate threshold voltage and a fast switching speed. It's commonly used in portable devices, battery management systems, and other low-voltage applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Battery Management Systems (BMS): Integrated into BMS circuits for battery charging and discharging control.
  • Power Management Circuits: Employed in power management systems for efficient power distribution and regulation.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics due to its compact size and efficiency.

Features:

  • P-Channel MOSFET: Offers efficient switching capabilities.
  • Low Gate Threshold Voltage: Requires low voltage to turn on, simplifying driver design.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Package Size: Allows for compact circuit designs and efficient space utilization.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.

Benefits:

  • Efficient Switching: Provides fast and efficient switching performance.
  • Simplified Circuit Design: Low gate threshold voltage simplifies driver requirements.
  • Reduced Power Loss: Low on-resistance minimizes power dissipation, improving efficiency.
  • Compact Integration: Small package allows for use in space-constrained applications.
  • Reliable Operation: Delivers consistent and reliable performance in various applications.

Additional Details:

The WTC2307 is typically available in a surface-mount package, allowing for automated assembly. Key electrical characteristics include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). Detailed specifications can be found in the official datasheet from Weitron Technology. Proper gate drive circuitry and thermal management are essential to optimize performance and ensure reliable operation.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess