EN
  • EN
  • DE

ISC-8110U

Part No ISC-8110U
Manufacturer Weidmuller
Catalog Custom Parts (E - I)
Description Converter 1-Port USB to 8-Port RS-232 Serial Media 300Kbps to 921.6Kbps DIN Rail/Wall Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112401-ISC-8110U
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISC-8110U CAD Model

Description

The ISC-8110U is an industrial Ethernet switch manufactured by Weidmuller. This unmanaged switch is designed to provide reliable and robust network connectivity in harsh industrial environments. It allows multiple Ethernet devices to connect and communicate seamlessly within a local area network (LAN).

Applications

  • Industrial Automation: Connects PLCs, HMIs, and other automation devices in manufacturing plants.
  • Transportation: Used in railway signaling systems, traffic control systems, and other transportation infrastructure.
  • Power Generation and Distribution: Provides network connectivity for monitoring and control equipment in power plants and substations.
  • Oil and Gas: Enables network communication in remote oil and gas facilities.
  • Security Systems: Connects IP cameras, access control systems, and other security devices.
  • Building Automation: Used in smart building systems for controlling HVAC, lighting, and other building functions.

Features

  • Unmanaged Switch: Provides plug-and-play operation with no configuration required.
  • 8 x 10/100Base-TX Ports: Equipped with eight Fast Ethernet ports for connecting various network devices.
  • Rugged Industrial Design: Designed to withstand harsh environmental conditions, including extreme temperatures, vibration, and shock.
  • Wide Operating Temperature Range: Operates reliably in temperatures ranging from -40°C to +75°C.
  • Redundant Power Inputs: Supports dual power inputs for increased reliability.
  • DIN Rail Mounting: Designed for easy installation in standard DIN rail cabinets.

Benefits

  • Easy to Use: Unmanaged design simplifies installation and operation.
  • Reliable Network Connectivity: Provides stable and dependable network communication in industrial environments.
  • Durable Construction: Rugged design ensures reliable operation in harsh conditions.
  • Increased System Uptime: Redundant power inputs minimize downtime due to power failures.
  • Cost-Effective Solution: Provides a simple and affordable solution for industrial Ethernet connectivity.

Additional Details

The ISC-8110U supports standard Ethernet protocols, including IEEE 802.3u and IEEE 802.3x. It features auto-negotiation and auto-MDI/MDI-X, simplifying cabling and device connections. The switch is housed in a robust metal enclosure that provides excellent protection against electromagnetic interference (EMI). LED indicators provide clear status information for each port and the power supply. The power consumption is low, making it energy-efficient. The compact design allows for installation in space-constrained environments. The switch has undergone rigorous testing to ensure compliance with industrial standards and regulations. Detailed technical specifications, including power requirements, dimensions, and environmental ratings, are available in the product datasheet.

You May Also Be Interested in

Intel
EPM7032SLI44-10 Altera
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Hanrun
Lowest to $0.7534
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess