Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Weidmuller
Series RCM
Package Bulk
Type Socket
Number of Positions 14
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products RCM Relays
Features -
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 10 pcs
Win Source Part Number 1381219-8869420000
Ultra Librarian 3D Model Ultra Librarian 8869420000 CAD Model

Description

The RCM Relay Socket is a versatile and reliable component designed for use with RCM Relays. With 14 positions, this socket allows for easy installation and connection of the relays. The termination style of the socket is a screw terminal, ensuring a secure and stable connection. The socket is designed for mounting on a DIN rail, providing convenience and flexibility in installation. Manufactured by Weidmuller, a trusted name in the industry, this socket offers high quality and durability.

  • Positions: 14
  • Termination Style: Screw Terminal
  • Mounting: DIN Rail
  • Manufacturer: Weidmuller
  • Package Quantity: 10
  • REACH: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE
Need more? Email Us
ECAD model for 27E305
TE Connectivity
RELAY SOCKET 5 POS THROUGH HOLE
Need more? Email Us
ECAD model for VCFM-1000
Schneider Electric
HARMONY, SOCKET, FOR RSB1A RELAY
Need more? Email Us
ECAD model for RSZE1S35M
Sensata-Crydom
RELAY SOCKET 5 POSITION DIN RAIL
Need more? Email Us
ECAD model for DRSED
Schneider Electric
SOCKET, SE RELAYS, 10A, 14 PINS,
Need more? Email Us
ECAD model for 70-461-1
Littelfuse Inc.
RELAY HSG 5POS WIRING HARNESS
Need more? Email Us
ECAD model for 03540536Z
Phoenix Contact
14MM PLC ACTUATOR TERM BLOCK 24V
Need more? Email Us
ECAD model for 2967057
Schneider Electric
HARMONY, SOCKET, FOR RPM4 POWER
Need more? Email Us
ECAD model for RPZF4
TE Connectivity
RELAY HSG 5 POS WIRING HARNESS
Need more? Email Us
ECAD model for VCFM-1002

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention