EN
  • EN
  • DE

1847950000

Part No 1847950000
Manufacturer Weidmuller
Catalog Sensors, Transducers Accessories
Description SENSOR DISTRIBUTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Weidmuller
Package Bulk
Product Status Obsolete
Accessory Type Passive Distributor
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1206276-1847950000
Ultra Librarian 3D Model Ultra Librarian 1847950000 CAD Model

Description

The 1206276-1847950000 is a passive distributor, designed to be used as an accessory for sensors and transducers.

  • Series: Weidmuller
  • Packaging: Bulk
  • Status: Obsolete
  • Standard Package: 1 Piece
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8543.70.9860
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Phoenix Contact
CABLE 3POS
Need more? Email Us
Phoenix Contact
CABLE 3POS
Need more? Email Us
Sensirion AG
LG01 ELECTRICAL AND FLUID CONNEC
Need more? Email Us
Phoenix Contact
PI/NI-2D/24
Need more? Email Us
Omron
PMS CONNECTOR WITH 3M CABLE
Need more? Email Us
NKK Switches
PCB ADAPTER FOR DSA01
Need more? Email Us
Phoenix Contact
CABLE 3POS
Need more? Email Us
Omron
L-BRACKET TALL HORIZONT FOR E3T
Need more? Email Us
Xsens a Movella brand
USB CABLE MTI 10/100 SERIES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess