EN
  • EN
  • DE

1677120000

Part No 1677120000
Manufacturer Weidmuller
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 2POS ROUND PINS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Jumpers
Series ZQB
Package Bulk
Product Status Active
Type Terminal Block, Cross Connection
Number of Positions 2
Pitch 0.197" (5.00mm)
Style Round Pins
For Use With/Related Products Z Series
Color Yellow
Win Source Part Number WS1206220-1677120000
Ultra Librarian 3D Model Ultra Librarian 1677120000 CAD Model

Description

2 Position Terminal Block, Cross Connection Jumper Round Pins

You May Also Be Interested in

Phoenix Contact
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 4POS FLAT PIN
Lowest to $0.1193
Phoenix Contact
JUMPER TERM BLK 2POS BRIDGE
Need more? Email Us
Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 3POS FLAT PIN
Lowest to $1.0554
Phoenix Contact
JUMPER TERM BLK 10POS SCREW-IN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us
Altech corporation
JUMPER TERM BLK 10POS ROUND PIN / 10 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Weidmuller
JUMPER TERM BLK 75POS FLAT PIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess