EN
  • EN
  • DE

1609801044

Part No 1609801044
Manufacturer Weidmuller
Catalog Terminal Blocks - Marker Strips
Description DEK 5/5 MULTI CARD 200/CD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204273-1609801044
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Marker Strips
Series Dekafix
Package Bulk
Product Status Active
Type Label, Snap In
Legend Blank
Pitch 0.197" (5.00mm)
For Use With/Related Products GSE, LP, LU, LX, SAK, W and Z Series
Ultra Librarian 3D Model Ultra Librarian 1609801044 CAD Model

Description

Connector Label, Snap In For GSE, LP, LU, LX, SAK, W and Z Series

You May Also Be Interested in

Phoenix Contact
ZACK STRIP UNPRINTED STRIPS
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Omron
TB LABEL 4.0MM MARKING 81-90
Need more? Email Us
Eaton Bussmann
BOTOM MARKER STRIP
Need more? Email Us
Eaton Bussmann
MARKING STRIP
Need more? Email Us
Eaton Bussmann
MARKING LABEL BLANK
Need more? Email Us
Phoenix Contact
MARKER 1=1 CARD OF 30 LABELS
Need more? Email Us
Eaton Bussmann
X291 SERIES 12-POLE MARKING STRI
Need more? Email Us
Phoenix Contact
TERM BLOCK MARKER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess