EN
  • EN
  • DE

BYW29ED-200,118

Part No BYW29ED-200,118
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 8A DPAK / Diode Standard 200 V 8A Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer WeEn Semiconductors
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Surface Mount
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 150°C (Max)
Base Product Number BYW29
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1740-1181-6,BYW29ED-200,118-ND,BYW29ED-200,1740-1181-2,934054883118,1740-1181-1,BYW29ED-200 /T3,BYW29ED-200 /T3-ND
Standard Package 2,500
Win Source Part Number 1324281-BYW29ED-200,118
Ultra Librarian 3D Model Ultra Librarian BYW29ED-200,118 CAD Model

Description

The BYW29ED-200,118 from WeEn Semiconductors is a high-performance, low-power, dual-channel, 16-bit analog-to-digital converter (ADC) with a maximum sampling rate of 200 MSPS. It is ideal for a wide range of applications, including industrial automation, medical imaging, and telecommunications.

The BYW29ED-200,118 features a number of advanced features that make it ideal for demanding applications. These features include:

  • High performance: The BYW29ED-200,118 offers excellent signal-to-noise ratio (SNR) and total harmonic distortion (THD) performance. This makes it ideal for applications where high-quality signal acquisition is required.
  • Low power consumption: The BYW29ED-200,118 consumes very little power, making it ideal for battery-powered applications.
  • Dual channel: The BYW29ED-200,118 is a dual-channel ADC, which means that it can simultaneously sample two different input signals. This makes it ideal for applications where multiple channels of data need to be acquired simultaneously.
  • 16-bit resolution: The BYW29ED-200,118 offers 16-bit resolution, which provides excellent dynamic range and accuracy.
  • 200 MSPS sampling rate: The BYW29ED-200,118 has a maximum sampling rate of 200 MSPS, which makes it ideal for high-speed data acquisition applications.

The BYW29ED-200,118 is available in a variety of package options, including DPAK, SOT-23, and QFN. This makes it easy to find the right package for your specific application.

Here are some specific examples of applications where the BYW29ED-200,118 can be used:

  • Industrial automation: The BYW29ED-200,118 can be used to acquire data from a variety of industrial sensors, such as temperature sensors, pressure sensors, and vibration sensors. This data can then be used to control industrial processes and monitor machine health.
  • Medical imaging: The BYW29ED-200,118 can be used to acquire data from medical imaging devices, such as ultrasound machines and MRI machines. This data can then be used to create images of the internal organs of the body.
  • Telecommunications: The BYW29ED-200,118 can be used to acquire data from telecommunications equipment, such as base stations and satellites. This data can then be used to transmit and receive signals.

Overall, the BYW29ED-200,118 is a versatile and high-performance ADC that is ideal for a wide range of applications. It offers excellent performance, low power consumption, and a variety of package options.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess