EN
  • EN
  • DE

BYV25FB-600,118

Part No BYV25FB-600,118
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 5A Surface Mount D2PAK
Manufacturer WeEn Semiconductors
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name BYV25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934064721118, BYV25FB-600, BYV25FB-600118
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865107-BYV25FB-600,118
Ultra Librarian 3D Model Ultra Librarian BYV25FB-600,118 CAD Model

Description

The BYV25FB-600,118 is a fast recovery epitaxial diode from WeEn Semiconductors, designed for applications requiring efficient and rapid switching. This diode is part of WeEn's series of power diodes, intended for a broad spectrum of power electronic applications.

Applications

  • Power Factor Correction (PFC): Suitable for improving power factor in various electronic devices.
  • Switch Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for efficient power conversion.
  • Welding Equipment: Used in high-power welding applications.
  • Induction Heating: Utilized in induction heating systems.

Features

  • Fast Recovery Time: Offers rapid switching characteristics.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands large surge currents.
  • High Operating Temperature: Operates reliably at elevated temperatures.
  • Planar Epitaxial Construction: Provides robust and reliable performance.

Benefits

  • High Efficiency: Fast recovery time and low forward voltage drop contribute to high efficiency.
  • Reduced Switching Losses: Minimizes power losses during switching transitions.
  • Robustness: High surge current capability ensures reliable operation under transient conditions.
  • Compact Size: Allows for space-saving designs.
  • Improved Thermal Performance: Efficient heat dissipation for reliable operation.

Additional Details

The BYV25FB-600,118 features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) rating dependent on specific operating conditions and datasheet specifications. The fast recovery time (trr) is tailored for efficient high-frequency switching. Commonly packaged in a DO-201AD or similar, it allows for effective thermal management. It's important to consult the original datasheet for comprehensive details, including thermal resistance and maximum junction temperature.

This diode is particularly well-suited for applications requiring high efficiency and rapid switching, such as modern power supplies and energy conversion systems. The planar epitaxial construction enhances its robustness and reliability.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,858 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess