EN
  • EN
  • DE

BT234-800E

Part No BT234-800E
Manufacturer WeEn Semiconductors
Catalog Triacs
Description 4Q Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819789-BT234-800E
Ultra Librarian 3D Model Ultra Librarian BT234-800E CAD Model

Description

The BT234-800E from WeEn Semiconductors is a low-popularity component.

    You May Also Be Interested in

    Littelfuse Inc.
    TRIAC ALTERNISTOR 600V 6A TO251
    Need more? Email Us
    Littelfuse Inc.
    TRIAC ALTERNISTOR 600V TO218X
    Need more? Email Us
    Littelfuse Inc.
    TRIAC ALTERNSTR 400V 25A TO218X
    Need more? Email Us
    WeEn Semiconductors
    TRIAC 800V 16A TO220F
    Need more? Email Us
    Littelfuse Inc.
    TRIAC 600V 8A TO263
    Need more? Email Us
    Littelfuse Inc.
    TRIAC 600V 6A TO220
    Need more? Email Us
    Littelfuse Inc.
    TRIAC SENS GATE 600V 8A TO251
    Need more? Email Us
    Littelfuse Inc.
    TRIAC 600V 8A TO263
    Need more? Email Us
    Littelfuse Inc.
    TRIAC ALTERNISTOR 600V 6A TO263
    Need more? Email Us

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    50+ $1.1769 $58.8450
    120+ $0.9656 $115.8720
    190+ $0.9356 $177.7640
    260+ $0.9055 $235.4300
    330+ $0.8755 $288.9150
    445+ $0.7854 $349.5030
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 12,870 pieces
    MOQ: 50 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess